0.02µF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.02UF 2% 400VDC RADIAL
CAP FILM 0.02UF 2% 400VDC RADIAL
Capacitor,Met Polypropylene,20nF,4
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2192-ND | BFC241942003 | BFC241942003 | 04J5742 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polypropylene,20Nf,400Vdc,2-% Tol,2+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |