Vishay Intertechnology, Inc. Film Capacitors BFC241941202

Description
1200pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1200pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2181-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2181-ND
Film Capacitors BC2181-ND
1200pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

1200pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC241941202 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241941202
Capacitors - Film Capacitors BFC241941202
CAP FILM 1200PF 2% 400VDC RADIAL

CAP FILM 1200PF 2% 400VDC RADIAL

Supplier's Site
Film Capacitors - BFC241941202 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241941202
Film Capacitors BFC241941202
CAP FILM 1200PF 2% 400VDC RADIAL

CAP FILM 1200PF 2% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 1200Pf, 400V, 2%, Radial; Dielectric Type Vishay - 04J5731 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1200Pf, 400V, 2%, Radial; Dielectric Type Vishay
04J5731
Capacitor Polypropylene Pp Film, 1200Pf, 400V, 2%, Radial; Dielectric Type Vishay 04J5731
CAPACITOR POLYPROPYLENE PP FILM, 1200PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1200pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1200PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1200pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2181-ND BFC241941202 BFC241941202 04J5731
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 1200Pf, 400V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details