The BFC241941102 is a metallized polypropylene film capacitor designed for applications requiring low losses and high stability. It features a capacitance range from 0.001 µF to 1.2 µF with a tolerance of ±2% or ±5%. The capacitor is available in various rated DC voltages, including 63V, 160V, 250V, 400V, and 630V, and rated AC voltages of 25V, 63V, 100V, 125V, and 160V. It is constructed with vacuum deposited aluminum electrodes and encapsulated in a flame-retardant plastic case with epoxy resin, complying with UL-class 94 V-0. The product is RoHS-compliant and adheres to IEC 60384-16 specifications, ensuring it meets environmental and safety standards. It operates effectively within a climatic category of 55/085/56 and has a maximum application temperature of 85°C. The capacitor is suitable for high-frequency applications due to its low contact resistance and compact dimensions, making it ideal for circuits with high packaging density.
1100pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
CAP FILM 1100PF 2% 400VDC RADIAL
CAP FILM 1100PF 2% 400VDC RADIAL
Capacitor,Met Polypropylene,1.1nF,
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2179-ND | BFC241941102 | BFC241941102 | 87K1010 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polypropylene,1.1Nf,400Vdc,2-% Tol,2+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |