Vishay Precision Group Film Capacitors BFC241931003

Description
10000pF Film Capacitor Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC241931003-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC241931003-ND
Film Capacitors BFC241931003-ND
10000pF Film Capacitor Polypropylene (PP), Metallized Radial

10000pF Film Capacitor Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Mkp 10Nf 5% 400Vdc Pitch 5Mm / Loose, Straight Lead 4 Mm Vishay - 04J5683 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 10Nf 5% 400Vdc Pitch 5Mm / Loose, Straight Lead 4 Mm Vishay
04J5683
Mkp 10Nf 5% 400Vdc Pitch 5Mm / Loose, Straight Lead 4 Mm Vishay 04J5683
MKP 10nF 5% 400Vdc Pitch 5mm / LOOSE, STRAIGHT LEAD 4 MM

MKP 10nF 5% 400Vdc Pitch 5mm / LOOSE, STRAIGHT LEAD 4 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC241931003-ND 04J5683
Product Name Film Capacitors Mkp 10Nf 5% 400Vdc Pitch 5Mm / Loose, Straight Lead 4 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details