8200pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
CAP FILM 8200PF 2% 400VDC RADIAL Product overview: BFC241918202 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC241918202 can be used for catalog matching and distributor lookup.
CAP FILM 8200PF 2% 400VDC RADIAL
Capacitor,Met Polypropylene,8.2nF,
CAP FILM 8200PF 2% 400VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 222241918202-ND | 62-BFC241918202 | 886-BFC241918202 | 04J5678 | BFC241918202 |
| Product Name | Film Capacitors | 8200PF Capacitor | CAP FILM 8200PF 2% 400VDC RADIAL | Capacitor,met Polypropylene,8.2Nf,400Vdc,2-% Tol,2+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | High Frequency | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |