Vishay Intertechnology, Inc. Film Capacitors BFC241841103

Description
0.011µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.011µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2134-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2134-ND
Film Capacitors BC2134-ND
0.011µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial

0.011µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC241841103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241841103
Capacitors - Film Capacitors BFC241841103
CAP FILM 0.011UF 2% 250VDC RAD

CAP FILM 0.011UF 2% 250VDC RAD

Supplier's Site
Capacitor Pp Film 0.011Uf, 250V, 2%, Radial; Dielectric Type Vishay - 04J5502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.011Uf, 250V, 2%, Radial; Dielectric Type Vishay
04J5502
Capacitor Pp Film 0.011Uf, 250V, 2%, Radial; Dielectric Type Vishay 04J5502
CAPACITOR PP FILM 0.011UF, 250V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.011µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM 0.011UF, 250V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.011µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC241841103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241841103
Film Capacitors BFC241841103
CAP FILM 0.011UF 2% 250VDC RAD

CAP FILM 0.011UF 2% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2134-ND BFC241841103 04J5502 BFC241841103
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.011Uf, 250V, 2%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details