0.018µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial
Capacitor,Met Polypropylene,18nF,2
CAP FILM 0.018UF 2% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 222241811803-ND | 04J5443 | BFC241811803 |
| Product Name | Film Capacitors | Capacitor,met Polypropylene,18Nf,250Vdc,2-% Tol,2+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |