Vishay Intertechnology, Inc. Film Capacitors BFC241744703

Description
0.047µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2108-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2108-ND
Film Capacitors BC2108-ND
0.047µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 2%, Radial; Dielectric Type Vishay - 97H5924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 2%, Radial; Dielectric Type Vishay
97H5924
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 2%, Radial; Dielectric Type Vishay 97H5924
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 2%; Voltage(AC):63V; Voltage(DC):160V; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 2%; Voltage(AC):63V; Voltage(DC):160V; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC241744703 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241744703
Capacitors - Film Capacitors BFC241744703
CAP FILM 0.047UF 2% 160VDC RAD

CAP FILM 0.047UF 2% 160VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2108-ND 97H5924 BFC241744703
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.047Uf, 160V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details