0.036µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial
Capacitor,Met Polypropylene,36nF,1
CAP FILM 0.036UF 2% 160VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 222241713603-ND | 04J5283 | BFC241713603 |
| Product Name | Film Capacitors | Capacitor,met Polypropylene,36Nf,160Vdc,2-% Tol,2+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |