The BFC241674704 is a metallized polypropylene film capacitor designed for applications requiring low losses and high stability. It features a capacitance range from 0.001 µF to 1.2 µF with a tolerance of ±2% or ±5%. The capacitor is available in various rated DC voltages, including 63V, 160V, 250V, 400V, and 630V, and rated AC voltages of 25V, 63V, 100V, 125V, and 160V. It is constructed with vacuum deposited aluminum electrodes and encapsulated in a flame-retardant plastic case with epoxy resin, compliant with UL-class 94 V-0. The product operates effectively within a climatic category of 55/085/56 and has a maximum application temperature of 85°C. It is RoHS compliant and suitable for high-frequency applications due to its low contact resistance. The capacitor is supplied loose in a box, in an ammo pack, or taped on a reel, with lead pitches of 5, 10, and 15 mm available. This component is ideal for circuits with high packaging density and is classified as Grade 1 for both performance and stability, indicating a long life expectancy.
0.47µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 2% 63VDC RADIAL
CAP FILM 0.47UF 2% 63VDC RADIAL
CAPACITOR PP FILM 0.47UF, 160V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP FILM 0.47UF 2% 63VDC RADIAL
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2083-ND | 886-BFC241674704 | BFC241674704 | 57R4009 | BFC241674704 |
| Product Name | Film Capacitors | CAP FILM 0.47UF 2% 63VDC RADIAL | Capacitors - Film Capacitors | Capacitor Pp Film 0.47Uf, 160V, 2%, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |