Vishay Intertechnology, Inc. Film Capacitors BFC241673904

Description
0.39µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.39µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2081-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2081-ND
Film Capacitors BC2081-ND
0.39µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

0.39µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.39Uf, 160V, 2%, Radial, Full Reel; Dielectric Type Vishay - 04J5214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.39Uf, 160V, 2%, Radial, Full Reel; Dielectric Type Vishay
04J5214
Capacitor Polypropylene Pp Film 0.39Uf, 160V, 2%, Radial, Full Reel; Dielectric Type Vishay 04J5214
CAPACITOR POLYPROPYLENE PP FILM 0.39UF, 160V, 2%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.39UF, 160V, 2%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC241673904 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241673904
Capacitors - Film Capacitors BFC241673904
CAP FILM 0.39UF 2% 63VDC RADIAL

CAP FILM 0.39UF 2% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2081-ND 04J5214 BFC241673904
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.39Uf, 160V, 2%, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details