Vishay Intertechnology, Inc. Film Capacitors BFC241671005

Description
1µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2076-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2076-ND
Film Capacitors BC2076-ND
1µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC241671005 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241671005
Capacitors - Film Capacitors BFC241671005
CAP FILM 1UF 2% 63VDC RADIAL

CAP FILM 1UF 2% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC241671005 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241671005
Film Capacitors BFC241671005
CAP FILM 1UF 2% 63VDC RADIAL

CAP FILM 1UF 2% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 1Uf, 63V, 2%, Radial, Full Reel; Dielectric Type Vishay - 04J5209 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 63V, 2%, Radial, Full Reel; Dielectric Type Vishay
04J5209
Capacitor Polypropylene Pp Film 1Uf, 63V, 2%, Radial, Full Reel; Dielectric Type Vishay 04J5209
CAPACITOR POLYPROPYLENE PP FILM 1UF, 63V, 2%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 63V, 2%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2076-ND BFC241671005 BFC241671005 04J5209
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 1Uf, 63V, 2%, Radial, Full Reel; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details