Vishay Intertechnology, Inc. Film Capacitors BFC241648203

Description
0.082µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.082µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2074-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2074-ND
Film Capacitors BC2074-ND
0.082µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

0.082µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC241648203 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241648203
Film Capacitors BFC241648203
CAP FILM 0.082UF 2% 63VDC RADIAL

CAP FILM 0.082UF 2% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC241648203 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241648203
Capacitors - Film Capacitors BFC241648203
CAP FILM 0.082UF 2% 63VDC RADIAL

CAP FILM 0.082UF 2% 63VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.082Uf, 63V, 2%, Radial; Dielectric Type Vishay - 04J5192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.082Uf, 63V, 2%, Radial; Dielectric Type Vishay
04J5192
Capacitor Polypropylene Pp Film 0.082Uf, 63V, 2%, Radial; Dielectric Type Vishay 04J5192
CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.082UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2074-ND BFC241648203 BFC241648203 04J5192
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.082Uf, 63V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details