Vishay Intertechnology, Inc. Film Capacitors BFC241644703

Description
0.047µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2068-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2068-ND
Film Capacitors BC2068-ND
0.047µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC241644703 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241644703
Capacitors - Film Capacitors BFC241644703
CAP FILM 0.047UF 2% 63VDC RADIAL

CAP FILM 0.047UF 2% 63VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.047Uf, 63V, 2%, Radial; Dielectric Type Vishay - 04J5186 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 63V, 2%, Radial; Dielectric Type Vishay
04J5186
Capacitor Polypropylene Pp Film 0.047Uf, 63V, 2%, Radial; Dielectric Type Vishay 04J5186
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC241644703 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241644703
Film Capacitors BFC241644703
CAP FILM 0.047UF 2% 63VDC RADIAL

CAP FILM 0.047UF 2% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2068-ND BFC241644703 04J5186 BFC241644703
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.047Uf, 63V, 2%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details