0.27µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
CAP FILM 0.27UF 2% 63VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.27UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 0.27UF 2% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2064-ND | BFC241642704 | 04J5182 | BFC241642704 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.27Uf, 63V, 2%, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |