0.15µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 2% 63VDC RADIAL
CAP FILM 0.15UF 2% 63VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 0.15UF 2% 63VDC RADIAL
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2058-ND | BFC241641504 | 886-BFC241641504 | 04J5176 | BFC241641504 |
| Product Name | Film Capacitors | Film Capacitors | CAP FILM 0.15UF 2% 63VDC RADIAL | Capacitor Polypropylene Pp Film 0.15Uf, 63V, 2%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |