Vishay Intertechnology, Inc. Film Capacitors BFC241641104

Description
0.11µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.11µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2055-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2055-ND
Film Capacitors BC2055-ND
0.11µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

0.11µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC241641104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241641104
Capacitors - Film Capacitors BFC241641104
CAP FILM 0.11UF 2% 63VDC RADIAL

CAP FILM 0.11UF 2% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC241641104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241641104
Film Capacitors BFC241641104
CAP FILM 0.11UF 2% 63VDC RADIAL

CAP FILM 0.11UF 2% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Pp Film 0.11Uf, 63V, 2%, Radial; Dielectric Type Vishay - 04J5173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.11Uf, 63V, 2%, Radial; Dielectric Type Vishay
04J5173
Capacitor Pp Film 0.11Uf, 63V, 2%, Radial; Dielectric Type Vishay 04J5173
CAPACITOR PP FILM 0.11UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.11µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PP FILM 0.11UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.11µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2055-ND BFC241641104 BFC241641104 04J5173
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Pp Film 0.11Uf, 63V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details