The BFC241612704 is a metallized polypropylene film capacitor designed for applications requiring low losses and high stability. It features a capacitance range from 0.001 µF to 1.2 µF with a capacitance tolerance of ±2% or ±5%. The capacitor is available in various rated DC voltages including 63V, 160V, 250V, 400V, and 630V, and rated AC voltages of 25V, 63V, 100V, 125V, and 160V. It is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case with epoxy resin, compliant with UL-class 94 V-0. The device operates effectively within a maximum application temperature of 85°C and adheres to the IEC 60384-16 standard. Its design allows for high packaging density, making it suitable for circuits with limited space. The capacitor is RoHS-compliant and is supplied in various packaging options, including loose in a box or taped on a reel. This product is ideal for applications where high frequency and stability are critical.
0.27µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
CAP FILM 0.27UF 2% 63VDC RADIAL
CAP FILM 0.27UF 2% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 222241612704-ND | BFC241612704 | BFC241612704 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |