0.1µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 2% 63VDC RADIAL
CAP FILM 0.1UF 2% 63VDC RADIAL
Capacitor,Met Polypropylene,100nF,
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC241611004CT-ND | BFC241611004 | BFC241611004 | 04J5117 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor,met Polypropylene,100Nf,63Vdc,2-% Tol,2+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |