0.27µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box
CAP FILM 0.27UF 5% 2KVDC SCREW Product overview: BFC238661274 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238661274 can be used for catalog matching and distributor lookup.
Cap Film 0.27uF 2000V PP 5% (44 X 22 X 38mm) Screw Mount 0.006 Ohm 85C Tray
CAP FILM 0.27UF 5% 2KVDC SCREW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238661274-ND | 62-BFC238661274 | 886-BFC238661274 | BFC238661274 |
| Product Name | Film Capacitors | 0.27UF Capacitor | Cap Film 0.27uF 2000V PP 5% (44 X 22 X 38mm) Screw Mount 0.006 Ohm 85C Tray | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |