Vishay Precision Group Film Capacitors BFC238620335

Description
3.3µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet
Description
3.3µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC238620335-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC238620335-ND
Film Capacitors BFC238620335-ND
3.3µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Rectangular Box

3.3µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238620335 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC238620335
Capacitors - Film Capacitors BFC238620335
CAP FILM 3.3UF 10% 630VDC SCREW

CAP FILM 3.3UF 10% 630VDC SCREW

Supplier's Site
Film Capacitor, Mmkp386 Series, 3.3 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Vishay - 25M1869 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mmkp386 Series, 3.3 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Vishay
25M1869
Film Capacitor, Mmkp386 Series, 3.3 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Vishay 25M1869
Film Capacitor, MMKP386 Series, 3.3 F, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Film Capacitor, MMKP386 Series, 3.3 F, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC238620335-ND BFC238620335 25M1869
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, Mmkp386 Series, 3.3 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -50 to 85 C (-58 to 185 F) -50 to 85 C (-58 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details