CAP FILM 3300PF 5% 2KVDC RADIAL Product overview: BFC238568332 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238568332 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1041246-BFC238568332
Category: Capacitors>Film Capacitors
Series: MKP385
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 850
Capacitance: 3300 pF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm)
Alternative Parts (Cross-Reference): R73TI13304000J; R73UN13304000J; ECW-HA3C332J4; B32652J1332J000; B32652A1332J000; BFC238580332;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222238568332
CAP FILM 3300PF 5% 2KVDC RADIAL
MKP 0,0033 F 5 % 2000 Vdc Pitch 7,5mm / AMMOPACK, BENT BACK, TAPING HEIGHT 16,0 MM
CAP FILM 3300PF 5% 2KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC238568332 | 1041246-BFC238568332 | BFC238568332 | 18T6185 | BFC238568332 |
| Product Name | 3300PF Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Mkp 0,0033 F 5 % 2000 Vdc Pitch 7,5Mm / Ammopack, Bent Back, Taping Height 16,0 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) |