CAP FILM 1300PF 5% 2KVDC RADIAL
CAP FILM 1300PF 5% 2KVDC RADIAL
MKP 0,0013 F 5 % 2000 Vdc Pitch 7,5mm / AMMOPACK, BENT BACK, TAPING HEIGHT 16,0 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238568132 | BFC238568132 | 18T6176 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp 0,0013 F 5 % 2000 Vdc Pitch 7,5Mm / Ammopack, Bent Back, Taping Height 16,0 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |