Vishay Intertechnology, Inc. 1800PF Capacitor BFC238566182

Description
CAP FILM 1800PF 5% 2KVDC RADIAL Product overview: BFC238566182 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238566182 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 1800PF 5% 2KVDC RADIAL Product overview: BFC238566182 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238566182 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800PF Capacitor - 62-BFC238566182 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1800PF Capacitor
62-BFC238566182
1800PF Capacitor 62-BFC238566182
CAP FILM 1800PF 5% 2KVDC RADIAL Product overview: BFC238566182 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238566182 can be used for catalog matching and distributor lookup.

CAP FILM 1800PF 5% 2KVDC RADIAL Product overview: BFC238566182 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238566182 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC238566182 - 858432-BFC238566182 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BFC238566182
858432-BFC238566182
Film Capacitors - BFC238566182 858432-BFC238566182
Manufacturer: Vishay Win Source Part Number: 858432-BFC238566182 Series: MKP385 Operating Temperature Range: -55°C ~ 110°C Features: 1800 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0070

Manufacturer: Vishay
Win Source Part Number: 858432-BFC238566182
Series: MKP385
Operating Temperature Range: -55°C ~ 110°C
Features: 1800 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Film Capacitors - BFC238566182 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238566182
Film Capacitors BFC238566182
CAP FILM 1800PF 5% 2KVDC RADIAL

CAP FILM 1800PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238566182 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238566182
Capacitors - Film Capacitors BFC238566182
CAP FILM 1800PF 5% 2KVDC RADIAL

CAP FILM 1800PF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC238566182 858432-BFC238566182 BFC238566182 BFC238566182
Product Name 1800PF Capacitor Film Capacitors - BFC238566182 Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details