MKP 0,0012 F 5 % 2000 Vdc Pitch 10mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 1200PF 5% 2KVDC RADIAL
CAP FILM 1200PF 5% 2KVDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T6161 | BFC238566122 | BFC238566122 |
| Product Name | Mkp 0,0012 F 5 % 2000 Vdc Pitch 10Mm / Ammopack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0012 microF | 0.0012 microF |