CAP FILM 6800PF 5% 2KVDC RADIAL
MKP 0,0068 F 5 % 2000 Vdc Pitch 15mm / LOOSE, LEAD LENGTH 25,0mm
CAP FILM 6800PF 5% 2KVDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238564682 | 18T6155 | BFC238564682 |
| Product Name | Film Capacitors | Mkp 0,0068 F 5 % 2000 Vdc Pitch 15Mm / Loose, Lead Length 25,0Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0068 microF | 0.0068 microF |