CAP FILM 9100PF 5% 2KVDC RADIAL
MKP 0,0091 F 5 % 2000 Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 9100PF 5% 2KVDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238562912 | 18T6094 | BFC238562912 |
| Product Name | Capacitors - Film Capacitors | Mkp 0,0091 F 5 % 2000 Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |