CAP FILM 3900PF 5% 1.6KVDC RAD
MKP 0,0039 F 5 % 1600 Vdc Pitch 7,5mm / AMMOPACK, BENT BACK, TAPING HEIGHT 16,0 MM
CAP FILM 3900PF 5% 1.6KVDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238558392 | 18T5992 | BFC238558392 |
| Product Name | Capacitors - Film Capacitors | Mkp 0,0039 F 5 % 1600 Vdc Pitch 7,5Mm / Ammopack, Bent Back, Taping Height 16,0 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |