MKP 0,0024 F 5 % 1600 Vdc Pitch 10mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 2400PF 5% 1.6KVDC RAD
CAP FILM 2400PF 5% 1.6KVDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T5973 | BFC238556242 | BFC238556242 |
| Product Name | Mkp 0,0024 F 5 % 1600 Vdc Pitch 10Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |