CAP FILM 4700PF 5% 1.6KVDC RAD
CAP FILM 4700PF 5% 1.6KVDC RAD
MKP 0,0047 F 5 % 1600 Vdc Pitch 7,5mm / REEL, BENT BACK, ,TAPING HEIGHT 16,0,REEL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238553472 | BFC238553472 | 18T5933 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp 0,0047 F 5 % 1600 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |