MKP 0,0056 F 5 % 1600 Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 5600PF 5% 1.6KVDC RAD
CAP FILM 5600PF 5% 1.6KVDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T5905 | BFC238552562 | BFC238552562 |
| Product Name | Mkp 0,0056 F 5 % 1600 Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |