Vishay Intertechnology, Inc. Film Capacitors BFC238370133

Description
0.013µF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.013µF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2018-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2018-ND
Film Capacitors BC2018-ND
0.013µF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

0.013µF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.013Uf, 2.5Kv, 5%, Radial; Dielectric Type Vishay - 04J4930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.013Uf, 2.5Kv, 5%, Radial; Dielectric Type Vishay
04J4930
Capacitor Pp Film 0.013Uf, 2.5Kv, 5%, Radial; Dielectric Type Vishay 04J4930
CAPACITOR PP FILM 0.013UF, 2.5KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.013µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):900V RoHS Compliant: Yes

CAPACITOR PP FILM 0.013UF, 2.5KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.013µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):900V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238370133 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238370133
Capacitors - Film Capacitors BFC238370133
CAP FILM 0.013UF 5% 2.5KVDC RAD

CAP FILM 0.013UF 5% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2018-ND 04J4930 BFC238370133
Product Name Film Capacitors Capacitor Pp Film 0.013Uf, 2.5Kv, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details