Vishay Precision Group Film Capacitors BFC238360102

Description
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC238360102-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC238360102-ND
Film Capacitors BFC238360102-ND
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC238360102 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238360102
Film Capacitors BFC238360102
CAP FILM 1000PF 5% 2KVDC RADIAL

CAP FILM 1000PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238360102 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238360102
Capacitors - Film Capacitors BFC238360102
CAP FILM 1000PF 5% 2KVDC RADIAL

CAP FILM 1000PF 5% 2KVDC RADIAL

Supplier's Site
Mmkp 1Nf ?5% 2000Vdc Pitch 15Mm Rohs Compliant Vishay - 37AH9117 - Newark, An Avnet Company
Chicago, IL, United States
Mmkp 1Nf ?5% 2000Vdc Pitch 15Mm Rohs Compliant Vishay
37AH9117
Mmkp 1Nf ?5% 2000Vdc Pitch 15Mm Rohs Compliant Vishay 37AH9117
MMKP 1NF ?5% 2000VDC PITCH 15MM ROHS COMPLIANT: YES

MMKP 1NF ?5% 2000VDC PITCH 15MM ROHS COMPLIANT: YES

Supplier's Site
Cap, 1000Pf, 2Kv, Film, Radial; Dielectric Type Vishay - 02J4192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Film, Radial; Dielectric Type Vishay
02J4192
Cap, 1000Pf, 2Kv, Film, Radial; Dielectric Type Vishay 02J4192
CAP, 1000PF, 2KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 1000PF, 2KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC238360102-ND BFC238360102 BFC238360102 37AH9117 02J4192
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Mmkp 1Nf ?5% 2000Vdc Pitch 15Mm Rohs Compliant Vishay Cap, 1000Pf, 2Kv, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers