Vishay Intertechnology, Inc. Film Capacitors BFC238350752

Description
7500pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
7500pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2005-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2005-ND
Film Capacitors BC2005-ND
7500pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

7500pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238350752 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350752
Capacitors - Film Capacitors BFC238350752
CAP FILM 7500PF 5% 1.6KVDC RAD

CAP FILM 7500PF 5% 1.6KVDC RAD

Supplier's Site
Capacitor Pp Film, 7500Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 04J4592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 7500Pf, 1600V, 5%, Radial; Dielectric Type Vishay
04J4592
Capacitor Pp Film, 7500Pf, 1600V, 5%, Radial; Dielectric Type Vishay 04J4592
CAPACITOR PP FILM, 7500PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:7500pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

CAPACITOR PP FILM, 7500PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:7500pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC238350752 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238350752
Film Capacitors BFC238350752
CAP FILM 7500PF 5% 1.6KVDC RAD

CAP FILM 7500PF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2005-ND BFC238350752 04J4592 BFC238350752
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film, 7500Pf, 1600V, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers