Vishay Intertechnology, Inc. Film Capacitors BFC238350622

Description
6200pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
6200pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2001-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2001-ND
Film Capacitors BC2001-ND
6200pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

6200pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film, 6200Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 04J4588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 6200Pf, 1600V, 5%, Radial; Dielectric Type Vishay
04J4588
Capacitor Pp Film, 6200Pf, 1600V, 5%, Radial; Dielectric Type Vishay 04J4588
CAPACITOR PP FILM, 6200PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6200pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

CAPACITOR PP FILM, 6200PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6200pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238350622 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350622
Capacitors - Film Capacitors BFC238350622
CAP FILM 6200PF 5% 1.6KVDC RAD

CAP FILM 6200PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2001-ND 04J4588 BFC238350622
Product Name Film Capacitors Capacitor Pp Film, 6200Pf, 1600V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers