Vishay Intertechnology, Inc. Film Capacitors BFC238350512

Description
5100pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5100pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1997-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1997-ND
Film Capacitors BC1997-ND
5100pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

5100pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC238350512 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238350512
Film Capacitors BFC238350512
CAP FILM 5100PF 5% 1.6KVDC RAD

CAP FILM 5100PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitor Pp Film, 5100Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 04J4584 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 5100Pf, 1600V, 5%, Radial; Dielectric Type Vishay
04J4584
Capacitor Pp Film, 5100Pf, 1600V, 5%, Radial; Dielectric Type Vishay 04J4584
CAPACITOR PP FILM, 5100PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5100pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

CAPACITOR PP FILM, 5100PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5100pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238350512 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350512
Capacitors - Film Capacitors BFC238350512
CAP FILM 5100PF 5% 1.6KVDC RAD

CAP FILM 5100PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1997-ND BFC238350512 04J4584 BFC238350512
Product Name Film Capacitors Film Capacitors Capacitor Pp Film, 5100Pf, 1600V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers