0.033µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAPACITOR PP FILM 0.033UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF;
CAP FILM 0.033UF 5% 1.6KVDC RAD
CAP FILM 0.033UF 5% 1.6KVDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1988-ND | 04J4575 | BFC238350333 | BFC238350333 |
| Product Name | Film Capacitors | Capacitor Pp Film 0.033Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |