Vishay Intertechnology, Inc. Film Capacitors BFC238350223

Description
0.022µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1983-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1983-ND
Film Capacitors BC1983-ND
0.022µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238350223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350223
Capacitors - Film Capacitors BFC238350223
CAP FILM 0.022UF 5% 1.6KVDC RAD

CAP FILM 0.022UF 5% 1.6KVDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay - 04J4570 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
04J4570
Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay 04J4570
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1983-ND BFC238350223 04J4570
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details