Vishay Intertechnology, Inc. Film Capacitors BFC238350183

Description
0.018µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1981-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1981-ND
Film Capacitors BC1981-ND
0.018µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.018µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238350183 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350183
Capacitors - Film Capacitors BFC238350183
CAP FILM 0.018UF 5% 1.6KVDC RAD

CAP FILM 0.018UF 5% 1.6KVDC RAD

Supplier's Site
Cap, 0.018Uf, 1.6Kv, Film, Radial; Dielectric Type Vishay - 04J4568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 1.6Kv, Film, Radial; Dielectric Type Vishay
04J4568
Cap, 0.018Uf, 1.6Kv, Film, Radial; Dielectric Type Vishay 04J4568
CAP, 0.018UF, 1.6KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAP, 0.018UF, 1.6KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC238350183 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238350183
Film Capacitors BFC238350183
CAP FILM 0.018UF 5% 1.6KVDC RAD

CAP FILM 0.018UF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1981-ND BFC238350183 04J4568 BFC238350183
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.018Uf, 1.6Kv, Film, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF430K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details