Vishay Intertechnology, Inc. Film Capacitors BFC238350154

Description
0.15µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1979-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1979-ND
Film Capacitors BC1979-ND
0.15µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.15Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay - 04J4566 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.15Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
04J4566
Capacitor Polypropylene Pp Film 0.15Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay 04J4566
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC238350154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238350154
Film Capacitors BFC238350154
CAP FILM 0.15UF 5% 1.6KVDC RAD

CAP FILM 0.15UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238350154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350154
Capacitors - Film Capacitors BFC238350154
CAP FILM 0.15UF 5% 1.6KVDC RAD

CAP FILM 0.15UF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1979-ND 04J4566 BFC238350154 BFC238350154
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.15Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908567P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers