Vishay Precision Group Film Capacitors BFC238334682

Description
6800pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC238334682-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC238334682-ND
Film Capacitors BFC238334682-ND
6800pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Mmkp 6,8Nf 5% 1000Vdc Pitch 15Mm / Loose, Straight Lead 25 Mm Vishay - 18T5763 - Newark, An Avnet Company
Chicago, IL, United States
Mmkp 6,8Nf 5% 1000Vdc Pitch 15Mm / Loose, Straight Lead 25 Mm Vishay
18T5763
Mmkp 6,8Nf 5% 1000Vdc Pitch 15Mm / Loose, Straight Lead 25 Mm Vishay 18T5763
MMKP 6,8nF 5% 1000Vdc Pitch 15mm / LOOSE, STRAIGHT LEAD 25 MM

MMKP 6,8nF 5% 1000Vdc Pitch 15mm / LOOSE, STRAIGHT LEAD 25 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC238334682-ND 18T5763
Product Name Film Capacitors Mmkp 6,8Nf 5% 1000Vdc Pitch 15Mm / Loose, Straight Lead 25 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details