Vishay Intertechnology, Inc. Film Capacitors BFC238330683

Description
0.068µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1922-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1922-ND
Film Capacitors BC1922-ND
0.068µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.068Uf, 1Kv, 5%, Radial; Capacitance Vishay - 04J4248 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.068Uf, 1Kv, 5%, Radial; Capacitance Vishay
04J4248
Capacitor Pp Film 0.068Uf, 1Kv, 5%, Radial; Capacitance Vishay 04J4248
CAPACITOR PP FILM 0.068UF, 1KV, 5%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM 0.068UF, 1KV, 5%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC238330683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238330683
Film Capacitors BFC238330683
CAP FILM 0.068UF 5% 1KVDC RADIAL

CAP FILM 0.068UF 5% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1922-ND 04J4248 BFC238330683
Product Name Film Capacitors Capacitor Pp Film 0.068Uf, 1Kv, 5%, Radial; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers