Vishay Intertechnology, Inc. Film Capacitors BFC238330154

Description
0.15µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1894-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1894-ND
Film Capacitors BC1894-ND
0.15µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC238330154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238330154
Film Capacitors BFC238330154
CAP FILM 0.15UF 5% 1KVDC RADIAL

CAP FILM 0.15UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Pp Film 0.15Uf, 1Kv, 5%, Radial; Dielectric Type Vishay - 88H3726 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.15Uf, 1Kv, 5%, Radial; Dielectric Type Vishay
88H3726
Capacitor Pp Film 0.15Uf, 1Kv, 5%, Radial; Dielectric Type Vishay 88H3726
CAPACITOR PP FILM 0.15UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V; ESR:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.15UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238330154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238330154
Capacitors - Film Capacitors BFC238330154
CAP FILM 0.15UF 5% 1KVDC RADIAL

CAP FILM 0.15UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1894-ND BFC238330154 88H3726 BFC238330154
Product Name Film Capacitors Film Capacitors Capacitor Pp Film 0.15Uf, 1Kv, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers