Vishay Intertechnology, Inc. Film Capacitors BFC238322104

Description
0.1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 222238322104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
222238322104-ND
Film Capacitors 222238322104-ND
0.1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Vishay - 70AC8181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Vishay
70AC8181
Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Vishay 70AC8181
CAP, 0.1UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitor,polypropylene,100Nf,630Vdc,5-% Tol,5+% Tol Vishay - 04J4135 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,polypropylene,100Nf,630Vdc,5-% Tol,5+% Tol Vishay
04J4135
Capacitor,polypropylene,100Nf,630Vdc,5-% Tol,5+% Tol Vishay 04J4135
Capacitor,Polypropyl ene,100nF,630VDC,5-% Tol,5+% Tol

Capacitor,Polypropylene,100nF,630VDC,5-% Tol,5+% Tol

Supplier's Site
Capacitors - Film Capacitors - BFC238322104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238322104
Capacitors - Film Capacitors BFC238322104
CAP FILM 0.1UF 5% 630VDC RADIAL

CAP FILM 0.1UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 222238322104-ND 70AC8181 04J4135 BFC238322104
Product Name Film Capacitors Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Vishay Capacitor,polypropylene,100Nf,630Vdc,5-% Tol,5+% Tol Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details