The BFC238320684 is a film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance under varying conditions. It features a capacitance of 0.68 µF with a tolerance of ± 5%, and is rated for a DC voltage of 630 V. The capacitor is constructed with a double metallized polypropylene film dielectric, which provides low loss and low contact resistance, making it suitable for high-density packaging. This component is encapsulated in a flame-retardant plastic case and epoxy resin, ensuring durability and compliance with UL-class 94 V-0 standards. It operates effectively within a temperature range of -55 °C to +105 °C, making it suitable for demanding environments. The capacitor is available in both loose box and taped reel packaging options, facilitating ease of integration into various electronic designs. Applications for this capacitor include switch mode power supplies (SMPS), electronic lighting, and motor control circuits, particularly where steep pulse conditions are present. Its robust construction and performance characteristics make it a viable choice for engineers seeking reliable capacitors for their projects.
0.68µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.68UF 5% 630VDC RADIAL
CAP FILM 0.68UF 5% 630VDC RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC1880-ND | BFC238320684 | BFC238320684 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |