Vishay Intertechnology, Inc. Film Capacitors BFC238320563

Description
0.056µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1875-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1875-ND
Film Capacitors BC1875-ND
0.056µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

0.056µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.056Uf, 630V, 5%, Radial; Dielectric Type Vishay - 04J4085 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.056Uf, 630V, 5%, Radial; Dielectric Type Vishay
04J4085
Capacitor Polypropylene Pp Film 0.056Uf, 630V, 5%, Radial; Dielectric Type Vishay 04J4085
CAPACITOR POLYPROPYLENE PP FILM 0.056UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.056UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238320563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238320563
Capacitors - Film Capacitors BFC238320563
CAP FILM 0.056UF 5% 630VDC RAD

CAP FILM 0.056UF 5% 630VDC RAD

Supplier's Site
Film Capacitors - BFC238320563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238320563
Film Capacitors BFC238320563
CAP FILM 0.056UF 5% 630VDC RAD

CAP FILM 0.056UF 5% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1875-ND 04J4085 BFC238320563 BFC238320563
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.056Uf, 630V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details