Vishay Intertechnology, Inc. Film Capacitors BFC238320334

Description
0.33µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1864-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1864-ND
Film Capacitors BC1864-ND
0.33µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC238320334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238320334
Film Capacitors BFC238320334
CAP FILM 0.33UF 5% 630VDC RADIAL

CAP FILM 0.33UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238320334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238320334
Capacitors - Film Capacitors BFC238320334
CAP FILM 0.33UF 5% 630VDC RADIAL

CAP FILM 0.33UF 5% 630VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.33Uf, 630V, 5%, Radial; Dielectric Type Vishay - 04J4076 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.33Uf, 630V, 5%, Radial; Dielectric Type Vishay
04J4076
Capacitor Polypropylene Pp Film 0.33Uf, 630V, 5%, Radial; Dielectric Type Vishay 04J4076
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1864-ND BFC238320334 BFC238320334 04J4076
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.33Uf, 630V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details