Win Source Part Number: 1124709-BFC238320105
Category: Capacitors>Film Capacitors
Series: MMKP383
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 220V
Voltage Rating - DC: 630V
Applications: High Pulse, DV/DT
Height - Seated (Max): 1.102" (28.00mm)
Standard Package: 100
Capacitance: 1 µF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.220" L x 0.709" W (31.00mm x 18.00mm)
Alternative Parts (Cross-Reference): BFC238320105.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222238320105,2222 383 20105,BFC2 383 20105,BC1850,BFC2 383 20105,BC1850-NDR
1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
1uF 630V PP Film Capacitor, Radial, 5% Tol, 105°C Product overview: BFC238320105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238320105 can be used for catalog matching and distributor lookup.
CAPACITOR POLYPROPYLENE PP FILM 1UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Peak Current:- RoHS Compliant: Yes
CAP FILM 1UF 5% 630VDC RADIAL
CAP FILM 1UF 5% 630VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1124709-BFC238320105 | BC1850-ND | 62-BFC238320105 | 86H6594 | BFC238320105 | BFC238320105 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 1uF 630V Capacitor | Capacitor Polypropylene Pp Film 1Uf, 630V, 5%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 630 volts |