Vishay Precision Group Film Capacitors BFC238301205

Description
2µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC238301205-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC238301205-ND
Film Capacitors BFC238301205-ND
2µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

2µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238301205 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238301205
Capacitors - Film Capacitors BFC238301205
CAP FILM 2UF 5% 250VDC RADIAL

CAP FILM 2UF 5% 250VDC RADIAL

Supplier's Site
Mmkp 2 F 5% 250Vdc Pitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay - 04J3811 - Newark, An Avnet Company
Chicago, IL, United States
Mmkp 2 F 5% 250Vdc Pitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay
04J3811
Mmkp 2 F 5% 250Vdc Pitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay 04J3811
MMKP 2 F 5% 250Vdc Pitch 27,5mm / LOOSE, STRAIGHT LEAD 5 MM

MMKP 2 F 5% 250Vdc Pitch 27,5mm / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC238301205-ND BFC238301205 04J3811
Product Name Film Capacitors Capacitors - Film Capacitors Mmkp 2 F 5% 250Vdc Pitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details