Vishay Intertechnology, Inc. 470nF 250V Capacitor BFC238300474

Description
Film Capacitor 470nF 250V PP 5% Radial 22.5mm 105C Product overview: BFC238300474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238300474 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 470nF 250V PP 5% Radial 22.5mm 105C Product overview: BFC238300474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238300474 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470nF 250V Capacitor
62-BFC238300474
470nF 250V Capacitor 62-BFC238300474
Film Capacitor 470nF 250V PP 5% Radial 22.5mm 105C Product overview: BFC238300474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238300474 can be used for catalog matching and distributor lookup.

Film Capacitor 470nF 250V PP 5% Radial 22.5mm 105C Product overview: BFC238300474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238300474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC238300474 - 864154-BFC238300474 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BFC238300474
864154-BFC238300474
Film Capacitors - BFC238300474 864154-BFC238300474
Manufacturer: Vishay Win Source Part Number: 864154-BFC238300474 Series: MMKP383 Operating Temperature Range: -55°C ~ 105°C Features: 0.47 µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0010 Other Part Number: 2222 383 00474, 222238300474, BC1839, BC1839-NDR, BFC2 383 00474, BFC2 383 00474

Manufacturer: Vishay
Win Source Part Number: 864154-BFC238300474
Series: MMKP383
Operating Temperature Range: -55°C ~ 105°C
Features: 0.47 µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0010
Other Part Number: 2222 383 00474, 222238300474, BC1839, BC1839-NDR, BFC2 383 00474, BFC2 383 00474

Buy Now Datasheet
Film Capacitors - BC1839-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1839-ND
Film Capacitors BC1839-ND
0.47µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238300474 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC238300474
Capacitors - Film Capacitors BFC238300474
CAP FILM 0.47UF 5% 250VDC RADIAL

CAP FILM 0.47UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC238300474 864154-BFC238300474 BC1839-ND BFC238300474
Product Name 470nF 250V Capacitor Film Capacitors - BFC238300474 Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details